EN
  • EN
  • DE

STC12C5A32S2-35I-LQFP44G

Part No STC12C5A32S2-35I-LQFP44G
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838979-STC12C5A32S2-35I-LQFP44G
Ultra Librarian 3D Model Ultra Librarian STC12C5A32S2-35I-LQFP44G CAD Model

Description

The STC12C5A32S2-35I-LQFP44G is a single-chip microcontroller (MCU) manufactured by STC Microcontroller. Built around an enhanced 8051 core, this device offers a good balance of processing power, low power consumption, and noise immunity. The LQFP44G package represents a 44-pin Low-profile Quad Flat Package (Lead-Free).

Applications

  • Industrial control systems
  • Consumer electronics
  • Instrumentation
  • Smart appliances
  • Security systems

Features

  • Enhanced 8051 core (1T architecture)
  • 32KB Flash memory
  • 1280 bytes of SRAM
  • Operating voltage: 3.3V - 5.5V
  • Operating frequency: Up to 35 MHz
  • 44 Programmable I/O pins
  • Three 16-bit Timers/Counters
  • Programmable Watchdog Timer (WDT)
  • Power-down Modes: Idle mode and Power-down mode
  • UART (Universal Asynchronous Receiver/Transmitter) serial communication interface
  • SPI (Serial Peripheral Interface) serial communication interface
  • I2C (Inter-Integrated Circuit) serial communication interface
  • 8-channel, 10-bit Analog-to-Digital Converter (ADC)
  • Low Voltage Reset (LVR)
  • Low Voltage Detector (LVD)
  • Lead-Free Package

Benefits

  • High performance: The enhanced 8051 core provides faster and more efficient instruction execution.
  • Large memory capacity: 32KB Flash and 1280 bytes of SRAM provide ample space for program storage and data manipulation.
  • Versatile communication interfaces: UART, SPI, and I2C enable communication with a wide range of peripherals and external devices.
  • Flexible I/O configuration: 44 programmable I/O pins provide flexible connectivity for various applications.
  • Robust operation: Watchdog timer and low voltage reset/detector improve system stability and prevent unexpected behavior.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Environmentally friendly: Lead-free package for environmental compliance.

Additional Details

The STC12C5A32S2 series is a popular choice for embedded applications requiring a good amount of Flash memory and a rich set of peripherals. The '35I' designation indicates a 35MHz maximum clock speed and an industrial temperature range. The 'G' suffix on the LQFP44 package indicates that it is lead-free.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess