EN
  • EN
  • DE

STC12C5608AD-35I-SOP28

Part No STC12C5608AD-35I-SOP28
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344808-STC12C5608AD-35I-SOP28
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC12C5608AD-35I-SOP28 CAD Model

Description

The STC12C5608AD-35I-SOP28 is a single-chip microcontroller (MCU) from STC Microelectronics. It is based on an enhanced 8051 core and incorporates a variety of features that make it suitable for a wide range of embedded applications. This particular variant is packaged in a SOP28 (Small Outline Package with 28 pins), making it suitable for surface mount assembly.

Applications

  • Industrial Control: Used in automation equipment, motor control, and process control systems.
  • Consumer Electronics: Found in appliances, toys, and remote controls.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement devices.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Smart Home Devices: Used in lighting control, HVAC systems, and other home automation applications.

Features

  • Enhanced 8051 Core: Provides compatibility with existing 8051 code while offering improved performance.
  • 8KB Flash Memory: Stores the program code and data.
  • 512 Bytes of RAM: Provides working memory for the microcontroller.
  • ISP/IAP Support: Enables in-system programming and in-application programming.
  • Multiple Timers/Counters: Facilitates accurate timing and counting functions.
  • UART: Enables serial communication with other devices.
  • SPI/I2C Interfaces: Allows communication with peripheral devices using serial protocols.
  • PWM Channels: Provides pulse-width modulation for controlling motor speeds, dimming LEDs, etc.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog signals from sensors.
  • Low Voltage Reset (LVR): Ensures reliable operation in low-voltage conditions.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle.
  • SOP28 Package: Compact surface mount package suitable for space-constrained applications.

Benefits

  • High Performance: Enhanced 8051 core provides faster execution speeds compared to standard 8051 microcontrollers.
  • Versatile: Wide range of peripherals makes it suitable for various applications.
  • Easy to Program: ISP/IAP support simplifies firmware updates and programming.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Reliable: Built-in LVR and power-down mode enhance reliability and reduce power consumption.

Additional Details

The STC12C5608AD series operates at a voltage of 3.3V to 5.5V. The '35I' designation typically indicates the operating temperature range, often -40°C to +85°C. The 'SOP28' specifies the package type. Specific clock speeds and ADC resolution may vary; refer to the official STC datasheet for detailed specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1118 $50.0310
110+ $0.9123 $100.3530
170+ $0.8838 $150.2460
235+ $0.8553 $200.9955
305+ $0.8267 $252.1435
405+ $0.7412 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess