The STC11L08XE-35I-LQFP44 is a microcontroller manufactured by STC Micro. It is based on an enhanced 8051 core and is designed for embedded applications requiring low voltage operation and a moderate amount of memory. The 'LQFP44' designation refers to the package type, which is a 44-pin Low-profile Quad Flat Package suitable for surface mounting on PCBs.
Applications
- Low-power sensor networks
- Portable consumer devices
- Simple industrial control systems
- Remote control units
- Small appliances
Features
- Enhanced 8051 core
- 8KB Flash memory for program storage
- 512 bytes of SRAM
- Operating voltage: 2.4V - 3.6V
- Operating frequency: Up to 35MHz
- 32 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface)
- PWM (Pulse Width Modulation) outputs
- Interrupt controller with multiple interrupt sources
- Power-down modes for low power consumption
- LQFP44 package
Benefits
- Low Voltage Operation: Operates reliably at lower voltages (2.4V-3.6V), making it ideal for battery-powered applications.
- Compact Size: The LQFP44 package offers a small footprint, which is beneficial in space-constrained designs.
- 8051 Core: Based on the widely used and well-understood 8051 architecture, facilitating ease of development and code porting.
- Integrated Peripherals: Includes essential peripherals like UART, SPI, and PWM, reducing the need for external components.
- Low Power Consumption: Features power-down modes that contribute to extended battery life in portable devices.
Additional Details
The STC11L08XE series is specifically designed for applications where low voltage and low power consumption are critical requirements. The relatively smaller Flash and SRAM sizes compared to other STC11F series parts make it a cost-effective solution for simpler embedded tasks. Refer to the STC datasheet for precise electrical specifications, timing diagrams, and pinout details before designing with this microcontroller.