EN
  • EN
  • DE

STC11F60XE-35I-LQFP44

Part No STC11F60XE-35I-LQFP44
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344761-STC11F60XE-35I-LQFP44
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC11F60XE-35I-LQFP44 CAD Model

Description

The STC11F60XE-35I-LQFP44 is a microcontroller manufactured by STC Microelectronics, belonging to the STC11F series. It's based on an enhanced 8051 core and features a larger memory capacity compared to other members of the family. The LQFP44 (Low-profile Quad Flat Package) provides a good balance between size and number of I/O pins, making it suitable for a wide variety of applications.

Applications

  • Advanced industrial control systems
  • Complex instrumentation
  • Smart home automation
  • Advanced motor control
  • Data acquisition systems
  • Security and alarm systems

Features

  • Enhanced 8051 Core: Provides significantly improved performance compared to standard 8051 microcontrollers.
  • 60KB Flash Memory: Large on-chip Flash memory for extensive program storage.
  • LQFP44 Package: Versatile package offering a good pin count and compact size.
  • Operating Voltage: Typically operates at 5V.
  • I/O Ports: A high number of programmable input/output ports for interfacing with numerous external devices.
  • Timers/Counters: Multiple timers/counters for various timing and counting applications.
  • UART: Integrated UARTs for multiple serial communication channels.
  • Interrupts: Extensive interrupt system for efficient event handling.
  • Watchdog Timer: Includes a watchdog timer to prevent system malfunctions.

Benefits

  • High Performance: The enhanced 8051 core and large memory capacity enable complex applications.
  • Versatile: The LQFP44 package provides a good balance of size and I/O capabilities.
  • Cost-Effective: Offers a high level of integration at a competitive price.
  • Easy to Program: Compatible with standard 8051 programming tools.
  • Reliable: The watchdog timer ensures system stability.
  • Ample Memory: The large Flash memory accommodates complex programs and data storage.

Additional Details

The STC11F60XE-35I-LQFP44 operates at a frequency of 35MHz. The presence of multiple UARTs allows for simultaneous communication with several peripherals. The extensive interrupt system makes it suitable for real-time applications. The large Flash memory allows for complex application code and data storage. The integrated watchdog timer ensures the system recovers from unexpected errors. It is often used in applications requiring a large number of I/O pins and significant processing power. This microcontroller offers a robust solution for demanding embedded control tasks. It is designed to operate over the industrial temperature range.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6135 $64.5400
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2000 $294.0000
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess