EN
  • EN
  • DE

STC11F04E-35I-SOP16

Part No STC11F04E-35I-SOP16
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344759-STC11F04E-35I-SOP16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC11F04E-35I-SOP16 CAD Model

Description

The STC11F04E-35I-SOP16 is a microcontroller from STC Microelectronics, based on the enhanced 8051 architecture. This MCU is packaged in a SOP16 (Small Outline Package) for surface mount applications, allowing for compact designs. It's designed for general purpose embedded control and offers a balance of performance and cost-effectiveness.

Applications

  • Small consumer electronics
  • Simple control panels
  • Basic sensor interfaces
  • Low-end industrial control
  • Security devices
  • Simple motor control

Features

  • Enhanced 8051 Core: Provides improved performance over traditional 8051 microcontrollers.
  • 4KB Flash Memory: Integrated flash memory for program storage.
  • SOP16 Package: Compact surface mount package, saving board space.
  • Operating Voltage: Typically operates at 5V.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for various timing and counting functions.
  • UART: Integrated UART for serial communication.
  • Interrupts: Supports multiple interrupt sources for event handling.
  • Watchdog Timer: Integrated watchdog timer for system reliability.

Benefits

  • Space-saving: The SOP16 package allows for compact designs.
  • Cost-effective: Provides a low-cost solution for a variety of applications.
  • Easy programming: Compatible with standard 8051 programming tools.
  • Versatile: Suitable for a wide range of general-purpose embedded applications.
  • Reliable: The watchdog timer enhances system reliability.
  • Enhanced Performance: Improved processing capabilities compared to standard 8051 cores.

Additional Details

The STC11F04E-35I-SOP16 operates at a clock frequency of 35MHz. This microcontroller is often used in applications where a balance between performance and cost is crucial. The integrated UART allows for simple serial communication. The timers can be configured for various tasks such as PWM generation or precise timing control. The Flash memory enables easy firmware updates and modifications. It's well suited for applications that require a small footprint and moderate processing capabilities. The device consumes relatively low power, making it suitable for battery-powered applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6939 $52.0425
180+ $0.5694 $102.4920
275+ $0.5516 $151.6900
375+ $0.5338 $200.1750
485+ $0.5160 $250.2600
650+ $0.4626 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess