EN
  • EN
  • DE

IAP15F2K61S2-28I-SOP28

Part No IAP15F2K61S2-28I-SOP28
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825385-IAP15F2K61S2-28I-SOP28
Ultra Librarian 3D Model Ultra Librarian IAP15F2K61S2-28I-SOP28 CAD Model

Description

The IAP15F2K61S2-28I-SOP28 is a single-chip microcontroller (MCU) manufactured by STC (STC Micro). It is a member of their 8051-compatible series, widely recognized for their cost-effectiveness and versatility in various embedded system applications. The SOP28 designation refers to the Small Outline Package with 28 pins.

Applications:

  • Simple automation systems
  • Consumer electronics control
  • Remote control devices
  • LED lighting control
  • Small motor control

Features:

  • Core: Enhanced 8051 core offering improved processing capabilities compared to standard 8051 microcontrollers.
  • Flash Memory: 61KB of Flash memory for storing the program code.
  • RAM: 2KB of RAM for data storage during operation.
  • Timers/Counters: Includes multiple timers and counters for precise timing and event counting.
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication.
  • SPI: Serial Peripheral Interface for communication with SPI-compatible devices.
  • I2C: Inter-Integrated Circuit interface for communication with I2C devices.
  • GPIO: General Purpose Input/Output pins for interfacing with external components and devices.
  • ADC: Analog-to-Digital Converter for converting analog signals into digital data.
  • PWM: Pulse Width Modulation outputs for controlling motor speed, light intensity, or generating analog-like signals.
  • Package: SOP28 (Small Outline Package with 28 pins).

Benefits:

  • Affordable: STC microcontrollers are renowned for their low cost, making them suitable for budget-constrained projects.
  • Versatile: The IAP15F2K61S2 offers a rich set of peripherals, enabling its use in a wide array of applications.
  • Easy Development: STC provides development tools and resources that simplify the development process.
  • Improved Performance: The enhanced 8051 core delivers increased processing power compared to traditional 8051 MCUs.
  • In-System Programming: Supports in-system programming, facilitating easy firmware updates and modifications.

Additional Details:

The IAP15F2K61S2-28I-SOP28 operates at a specific clock frequency (consult the datasheet for the exact value). It typically requires a 5V or 3.3V power supply. The SOP28 package is designed for surface mount assembly. Consult the official STC documentation for detailed information on pin configurations, programming procedures, and electrical characteristics. The 28I in the part number denotes the industrial temperature range. This microcontroller is a popular choice for applications requiring a balance of features, performance, and cost-effectiveness.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess