EN
  • EN
  • DE

TESD36G2B

Part No TESD36G2B
Manufacturer StarHope
Catalog Electronic Wholesale
Description BIDIRECTIONAL TVS DIODE ARRAY FOR LATCH-UP PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266795-TESD36G2B
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD36G2B CAD Model

Description

The TESD36G2B is a transient voltage suppressor (TVS) diode array manufactured by StarHope. It's designed to safeguard sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This protection is crucial for ensuring the reliability and longevity of electronic devices.

Applications:

  • Data Lines Protection
  • Microcontroller I/O Protection
  • Keypad Protection
  • Power Supply Protection
  • General Electronic Equipment Protection

Features:

  • Low Clamping Voltage: Provides efficient protection by limiting voltage to a safe level during transient events.
  • Fast Response Time: Quickly reacts to transient events, preventing damage to sensitive circuits.
  • Small Package Size: Allows for easy integration into compact designs.
  • High ESD Protection Capability: Meets industry standards for ESD immunity, ensuring robust protection.
  • Low Leakage Current: Minimizes power consumption during normal operation.

Benefits:

  • Increased System Reliability: Protects sensitive components from damaging voltage spikes.
  • Reduced Equipment Downtime: Prevents failures caused by ESD and other transient events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Compact and Easy to Implement: Simplifies design and manufacturing processes.
  • Cost-Effective Protection: Provides a reliable and affordable solution for voltage surge protection.

Additional Details:

The TESD36G2B has a standoff voltage of 36V and can handle significant surge currents. Its low dynamic resistance contributes to a low clamping voltage. It's typically available in small surface-mount packages like SOT-23. It meets industry standards for ESD protection, like IEC 61000-4-2. The device's low leakage current ensures minimal power consumption during normal operation. The standard operating temperature range is typically from -55°C to +125°C. The capacitance of the device is kept low to avoid signal degradation in high-speed data lines.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess