EN
  • EN
  • DE

VFR1112H-6B83A-TR

Part No VFR1112H-6B83A-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 397891-VFR1112H-6B83A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VFR1112H-6B83A-TR CAD Model

Description

The VFR1112H-6B83A-TR is a surface-mount LED manufactured by Stanley Electric Co. This LED is designed for various indicator and display applications, offering a vibrant light output and a compact form factor suitable for densely populated circuit boards. Its robust construction ensures reliable performance in demanding environments.

Applications

  • Backlighting for LCD displays: Provides illumination for small to medium-sized LCD screens.
  • Indicator lights: Used in various electronic devices to indicate power status, activity, or alerts.
  • Automotive lighting: Can be found in instrument panels, switches, and other interior lighting applications.
  • Consumer electronics: Employed in appliances, audio equipment, and other consumer devices for visual feedback.
  • Industrial equipment: Used in control panels, instrumentation, and other industrial applications.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for high-density mounting.
  • High Brightness: Provides a bright and easily visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring visibility from various perspectives.
  • Long Lifespan: Offers a long operational lifespan, reducing the need for frequent replacements.

Benefits

  • Reduced Assembly Costs: SMT design enables automated assembly, lowering manufacturing expenses.
  • Space Savings: Compact size allows for miniaturization of electronic devices.
  • Improved Visibility: High brightness and wide viewing angle ensure clear indication, even in bright environments.
  • Increased Reliability: Long lifespan reduces downtime and maintenance costs.
  • Energy Efficiency: LEDs are known for their low power consumption, contributing to energy savings.

The VFR1112H-6B83A-TR typically operates at a forward voltage of around 2-3 volts and requires a forward current in the range of 20-30 milliamperes. The specific color and intensity of the emitted light can be verified in the datasheet, ensuring appropriate selection for the intended application. It is often supplied on tape and reel for automated pick-and-place assembly. Proper heat sinking may be required in high-power applications to ensure optimal performance and longevity of the LED. The package type and dimensions are critical for PCB layout and soldering considerations.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess