EN
  • EN
  • DE

UR1105W-11-TR

Part No UR1105W-11-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 396128-UR1105W-11-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR1105W-11-TR CAD Model

Description

The UR1105W-11-TR is a surface-mount LED manufactured by Stanley Electric Co. It is a high-brightness LED designed for various indicator and display applications. The 'TR' suffix likely indicates that the component is provided on tape and reel for automated assembly. This LED offers excellent light output and reliability in a compact package.

Applications:

  • Automotive Interior Lighting: Used for instrument panel backlighting, switch illumination, and other interior lighting applications.
  • Consumer Electronics: Employed in indicators for appliances, audio equipment, and other consumer devices.
  • Industrial Equipment: Integrated into control panels, indicators, and status displays for industrial machinery.
  • Medical Devices: Used in medical equipment displays and indicators.
  • Signage: Utilized in small-scale signage and indicator lights.

Features:

  • High Brightness: Provides excellent luminous intensity for clear visibility.
  • Compact Package: Small surface-mount package saves board space.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility from different positions.
  • Long Lifespan: Provides a long operating life for reliable performance.
  • Low Power Consumption: Minimizes power consumption for energy efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Improved Visibility: High brightness ensures clear visibility even in bright ambient light.
  • Reduced Board Space: Small package allows for compact circuit designs.
  • Enhanced Reliability: Long lifespan ensures reliable performance over time.
  • Energy Efficient: Low power consumption minimizes energy usage.
  • Easy Assembly: SMT design facilitates automated assembly and reduces manufacturing costs.

Additional Details:

The UR1105W-11-TR's dominant wavelength and luminous intensity are key parameters that define its color and brightness characteristics, as detailed in the datasheet. The forward voltage (Vf) and forward current (If) specifications are essential for proper biasing and driving the LED. The operating temperature range is typically between -40°C and +85°C. The specific color (e.g., red, green, blue, white) can be determined from the part number or datasheet. The datasheet provides crucial details on the LED's optical and electrical characteristics, including viewing angle, luminous flux, and color coordinates. Proper thermal management is necessary to ensure the LED's longevity and performance.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess