EN
  • EN
  • DE

UB1114C-1005-TR

Part No UB1114C-1005-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 385298-UB1114C-1005-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UB1114C-1005-TR CAD Model

Description

The UB1114C-1005-TR is a surface-mount LED manufactured by Stanley Electric Co. It's designed for applications requiring a compact, efficient light source with a wide viewing angle. These LEDs are commonly used in various electronic devices and displays due to their reliable performance and consistent light output.

Applications:

  • Backlighting for LCD screens in mobile phones and other handheld devices.
  • Indicator lights in consumer electronics and industrial equipment.
  • Automotive lighting, such as dashboard indicators and instrument panel illumination.
  • General lighting applications where space is limited.
  • Status indicators on circuit boards and electronic panels.

Features:

  • Compact Size: The small form factor allows for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • High Luminous Intensity: Provides bright and clear light output.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • Low Power Consumption: Energy-efficient operation, extending battery life in portable devices.
  • Long Lifespan: Offers reliable performance over an extended period.

Benefits:

  • Improved Display Visibility: Enhances the clarity and readability of LCD screens.
  • Reduced Manufacturing Costs: SMT design streamlines the assembly process.
  • Enhanced Product Reliability: Long lifespan and stable light output ensure consistent performance.
  • Energy Efficiency: Low power consumption contributes to energy savings.
  • Space Saving: Compact size allows for integration into small devices.

Additional Details:

The UB1114C-1005-TR is typically packaged on tape and reel for automated pick-and-place assembly. Specific technical specifications, such as forward voltage, luminous intensity, color temperature, and viewing angle, can be found in the manufacturer's datasheet. The materials used in construction are selected for optimal light output and thermal management, ensuring long-term reliability. This LED is designed to meet industry standards for RoHS compliance, ensuring that it is free from hazardous substances.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess