EN
  • EN
  • DE

UB1102W-10-TR

Part No UB1102W-10-TR
Manufacturer Stanley Electric Co
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Stanley Electric Co
Win Source Part Number 385292-UB1102W-10-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UB1102W-10-TR CAD Model

Description

The UB1102W-10-TR is a surface-mount LED manufactured by Stanley Electric Co. It is designed for various indication and illumination applications, providing a bright and reliable light source. These LEDs are commonly used in automotive, consumer electronics, and industrial equipment for backlighting, indicators, and general lighting purposes.

Applications:

  • Automotive Instrument Panels
  • Backlighting for LCD Displays
  • Status Indicators
  • Consumer Electronics (e.g., remote controls, appliances)
  • Industrial Control Panels

Features:

  • Surface Mount Technology (SMT): Allows for automated assembly and compact design.
  • High Brightness: Provides clear and visible indication.
  • Low Power Consumption: Energy-efficient operation.
  • Long Lifespan: Ensures extended operational life.
  • Compact Size: Suitable for space-constrained applications.
  • Tape and Reel Packaging: Facilitates automated pick-and-place assembly.

Benefits:

  • Easy Integration: SMT package simplifies PCB design and assembly.
  • Reliable Performance: Long lifespan reduces maintenance and replacement costs.
  • Energy Efficient: Low power consumption contributes to energy savings.
  • Clear Visibility: High brightness ensures easy-to-see indication.
  • Versatile Application: Suitable for a wide range of indication and illumination needs.

The UB1102W-10-TR typically emits a white light. Specific details such as the forward voltage, luminous intensity, and color temperature can be found in the manufacturer's datasheet. The LED is packaged on tape and reel for automated assembly processes. This LED provides a reliable and efficient solution for various indication and backlighting applications due to its high brightness, long lifespan, and low power consumption. The compact size allows for integration into even the smallest of devices. Proper handling and soldering techniques should be followed to ensure optimal performance and longevity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess