EN
  • EN
  • DE

PY1105CK-10-TR

Part No PY1105CK-10-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 214795-PY1105CK-10-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PY1105CK-10-TR CAD Model

Description

The Stanley Electric Co PY1105CK-10-TR is a surface mount LED designed for a variety of indication and illumination applications. It is characterized by its compact size, high brightness, and long operational life, making it suitable for integration into various electronic devices and systems.

Applications

  • Indicator Lights: Utilized as status indicators in consumer electronics, industrial equipment, and automotive dashboards.
  • Backlighting: Employed for backlighting LCD screens in mobile phones, handheld devices, and automotive displays.
  • Automotive Interior Lighting: Incorporated into automotive interior lighting applications such as dashboard illumination and switch backlighting.
  • General Illumination: Used for general lighting purposes in small portable devices and electronic equipment.
  • Medical Devices: Found in medical equipment as indicator lights and for backlighting displays.
  • Industrial Equipment: Integrated into industrial control panels and equipment as status and alarm indicators.
  • Small Signage: Applied in small-scale signage and display applications.

Features

  • Surface-Mount Package: Designed for easy and efficient surface mounting on printed circuit boards (PCBs).
  • High Brightness: Provides bright and clear illumination, ensuring good visibility.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Compact Size: Small form factor allows for high-density mounting on PCBs, optimizing space utilization.
  • Low Power Consumption: Efficient energy usage minimizes power consumption and heat generation.

Benefits

  • Easy Integration: Surface-mount package simplifies assembly and integration into electronic devices.
  • Clear Visibility: High brightness ensures clear visibility even in ambient light conditions.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements, lowering maintenance costs.
  • Space Saving: Compact size allows for greater component density on PCBs, facilitating smaller and more efficient designs.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.

Additional Details

The PY1105CK-10-TR typically has specific color, intensity, and voltage ratings, which should be verified using the manufacturer's datasheet. The '10-TR' designation likely refers to the packaging (tape and reel) and specific optical characteristics. Stanley Electric Co is a reputable manufacturer known for producing high-quality LEDs and other electronic components.

You May Also Be Interested in

Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess