EN
  • EN
  • DE

PY1103CK-430-TR

Part No PY1103CK-430-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 214794-PY1103CK-430-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PY1103CK-430-TR CAD Model

Description

The Stanley Electric Co PY1103CK-430-TR is a surface-mount LED designed for various indication and illumination applications. This LED offers a compact design, high luminous intensity, and long operational life, making it suitable for integration into diverse electronic systems.

Applications

  • Indicator Lights: Used as status indicators in consumer electronics, industrial equipment, and automotive dashboards.
  • Backlighting: Employed for backlighting LCD displays in mobile devices, instrumentation panels, and automotive displays.
  • Automotive Interior Lighting: Integrated into automotive interior lighting applications, such as dashboard illumination and switch backlighting.
  • General Illumination: Utilized for general lighting in small portable devices and electronic equipment.
  • Medical Devices: Found in medical equipment as indicator lights and for display backlighting.
  • Industrial Control Panels: Used in industrial control panels and equipment as status and alarm indicators.
  • Small Signage: Applied in small-scale signage and display applications.

Features

  • Surface-Mount Package: Designed for easy and efficient surface mounting on printed circuit boards (PCBs).
  • High Luminous Intensity: Provides bright and clear illumination for excellent visibility.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Compact Size: Small form factor allows for high-density mounting on PCBs, optimizing space utilization.
  • Low Power Consumption: Efficient energy usage minimizes power consumption and heat generation.

Benefits

  • Easy Integration: Surface-mount package simplifies assembly and integration into electronic devices.
  • Excellent Visibility: High luminous intensity ensures clear visibility even in ambient light conditions.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements, reducing maintenance costs.
  • Space Saving: Compact size allows for greater component density on PCBs, facilitating smaller and more efficient designs.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.

Additional Details

The PY1103CK-430-TR typically has specific color, intensity, and voltage ratings, which should be verified using the manufacturer's datasheet. The '430-TR' designation likely refers to the packaging (tape and reel) and specific optical characteristics. Stanley Electric Co is a reputable manufacturer recognized for producing high-quality LEDs and other electronic components.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess