EN
  • EN
  • DE

PG1101H

Part No PG1101H
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 347460-PG1101H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG1101H CAD Model

Description

The PG1101H is a component manufactured by Stanley Electric Co. Given Stanley Electric's specialization, it's highly probable that PG1101H is an LED or a related optoelectronic device. Without access to the specific datasheet, the exact characteristics and specifications cannot be definitively stated. However, it is likely used for indication, illumination, or display purposes.

Applications:

  • Indicator Lights: Used in electronic devices, control panels, and instrumentation to provide visual status indication.
  • Backlighting: Employed in LCD screens, keypads, and other displays to provide illumination.
  • Automotive Lighting: Integrated into automotive dashboards, instrument panels, and interior lighting.
  • Consumer Electronics: Used in televisions, audio equipment, appliances, and other consumer devices.
  • Industrial Equipment: Utilized in industrial machinery, control panels, and monitoring systems.

Features:

  • High Brightness: Provides clear and visible illumination.
  • Long Lifespan: Offers extended operational life compared to traditional light sources.
  • Low Power Consumption: Minimizes energy usage, contributing to energy efficiency.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly on printed circuit boards (PCBs).

Benefits:

  • Enhanced Visibility: Provides clear indication and illumination, improving user experience.
  • Extended Operational Life: Reduces maintenance and replacement costs.
  • Energy Efficiency: Low power consumption lowers energy costs and reduces environmental impact.
  • Easy Integration: SMT design simplifies manufacturing and assembly processes.
  • Compact Design: Enables use in a wide range of applications.

Additional Details:

For detailed specifications such as forward voltage, luminous intensity, and color, it is necessary to consult the official Stanley Electric PG1101H datasheet. It's likely designed for reflow soldering processes, and is likely RoHS compliant.

You May Also Be Interested in

Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess