EN
  • EN
  • DE

HRM1220

Part No HRM1220
Manufacturer Stanley Electric Co
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Stanley Electric Co
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825082-HRM1220
Ultra Librarian 3D Model Ultra Librarian HRM1220 CAD Model

Description

The HRM1220 is a miniature surface-mount LED manufactured by Stanley Electric Co. It's designed for applications needing a small, bright, and efficient light source. Its compact size allows it to be integrated into devices where space is limited.

Applications:

  • Mobile Phones: Used as backlighting for keypads and displays.
  • Automotive Lighting: Implemented in instrument panels and interior lighting.
  • Consumer Electronics: Found in various electronic devices such as remote controls, audio equipment, and appliances as indicator lights.
  • Medical Devices: Integrated into medical equipment for indication and illumination purposes.
  • Industrial Equipment: Used in control panels and other industrial devices as status indicators.

Features:

  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Brightness: Provides sufficient light output for clear visibility.
  • Low Power Consumption: Operates efficiently to minimize power usage.
  • Long Lifespan: Offers a long operating life, reducing the need for frequent replacements.
  • Various Colors: Available in a range of colors to suit different applications.

Benefits:

  • Space Saving: Miniature size allows for compact designs.
  • Easy Assembly: SMT design simplifies the manufacturing process.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Reliable: Long lifespan ensures reliable performance over time.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The HRM1220 LED typically has a forward voltage in the range of 1.8V to 3.6V, depending on the color. The luminous intensity can range from a few mcd to several hundred mcd, depending on the specific model and color. It is designed to operate within a specific current range, usually around 20mA. The viewing angle is also an important parameter, influencing how the light is distributed. Consult the datasheet for detailed specifications including color temperature, wavelength, and optical characteristics.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess