The FLD1111C-T-TR is a type of LED manufactured by Stanley Electric Co. It's commonly used in applications requiring clear and bright light emission with specific optical characteristics. Stanley Electric is a well-known manufacturer of optoelectronic components, and this LED likely features high reliability and performance.
Applications
- Automotive lighting (indicators, stop lights, CHMSL)
- Industrial control panels
- Consumer electronics (backlighting, indicators)
- Traffic signals
- Signage
Features
- High luminous intensity
- Wide viewing angle
- Long operating life
- Low power consumption
- Compact size
- Specific color emission (likely red or yellow based on typical Stanley LED offerings)
- Surface Mount Device (SMD) package (inferred from "-T-TR", indicating tape and reel packaging for automated assembly)
Benefits
- Provides bright and easily visible light output
- Ensures good visibility from various angles
- Reduces maintenance costs due to long lifespan
- Saves energy and reduces power consumption
- Allows for compact designs
- Enables efficient automated assembly processes
Specifications
Due to the lack of readily available detailed specifications, the following are estimated based on typical Stanley LED characteristics:
- Color: Likely Red, Yellow, or Amber
- Luminous Intensity: Ranging from several mcd to hundreds of mcd (milli-candela)
- Forward Voltage: Typically around 2V
- Wavelength: Specific to the emitted color (e.g., 625nm for red)
- Viewing Angle: e.g., 120 degrees
- Package: SMD package (specific dimensions need to be verified in the datasheet)
For detailed specifications, including exact luminous intensity, wavelength, viewing angle, and package dimensions, it is crucial to consult the official Stanley Electric datasheet for the FLD1111C-T-TR. This information is essential for proper design and application.