EN
  • EN
  • DE

6020-6Y

Part No 6020-6Y
Manufacturer Staco Energy Products Company
Catalog Equipment - Specialty
Description VAR XFMR 480/560VAC 70A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Panel Mount
Output Type Terminals
Voltage - Output 480VAC, 560VAC
Voltage - Supply 240VAC, 480VAC
Input Type Terminals
Constant Current Load - Max 70A (67.8kVA)
Size 42.500\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545112-6020-6Y
Ultra Librarian 3D Model Ultra Librarian 6020-6Y CAD Model

Description

N

You May Also Be Interested in

MACOM Technology Solutions
DGM-32XR-SC
Need more? Email Us
Others
Need more? Email Us
Teledyne LeCroy
SENSOR ACQUISITION MODULE, 8 INP
Need more? Email Us
A&D Engineering
COMPACT SCALE, 120G X 0.01G
Need more? Email Us
Littelfuse Inc.
ELECTRONIC MEGOHMMETER HANDHELD
Lowest to $2.8677
RDC Semiconductor
Need more? Email Us
MACOM Technology Solutions
AT-622A/5MMLC/8FPC
Need more? Email Us
MACOM Technology Solutions
PT-40G/8XLMD/AC/FC/B1
Need more? Email Us
MACOM Technology Solutions
AD-40XR-FC INSTRUMENT PHOTORECEI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess