EN
  • EN
  • DE

SM2615FTR107

Part No SM2615FTR107
Manufacturer Stackpole Electronics Inc.
Catalog Chip Resistor - Surface Mount
Description RES 0.107 OHM 1% 1W 2615  /  107 mOhms ±1% 1W Chip Resistor 2615 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series SM
Package Tape & Reel (TR)
Product Status Last Time Buy
Resistance 107 mOhms
Tolerance ±1%
Power (Watts) 1W
Composition Wirewound
Features Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 275°C
Package / Case 2615 J-Lead
Supplier Device Package 2615
Dimension 0.280" L x 0.150" W (7.10mm x 3.80mm)
Height - Seated (Max) 0.155" (3.94mm)
Number of Terminations 2
Other Names SM10.1071%R,SM10.1071%R,SM10.107FR,SM 1 0.107 1% R,SM10.107FR
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236511-SM2615FTR107
Ultra Librarian 3D Model Ultra Librarian SM2615FTR107 CAD Model

Description

The SM2615FTR107 is a surface mount thick film chip resistor manufactured by Stackpole Electronics Inc. This resistor is designed for various electronic applications, providing a stable and reliable resistance value of 0.107 Ohms. Its compact 2615 package size makes it suitable for high-density circuit board designs where space is a premium.

Applications:

  • Current Sensing: Used in power supplies and motor control circuits to accurately measure current flow.
  • Overcurrent Protection: Acts as a fuse replacement in certain applications.
  • Shunt Resistors: Provides a low-resistance path for current measurement.
  • Power Management Circuits: Used in DC-DC converters and other power regulation systems.
  • Automotive Electronics: Employed in various automotive control and monitoring systems.

Features:

  • SM2615 Package Size: Compact dimensions for space-constrained applications.
  • 0.107 Ohm Resistance: Low resistance value for current sensing and shunt applications.
  • Thick Film Technology: Offers stable and reliable performance.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • FTR (Fine Tolerance Resistor): Indicates a high level of precision in the resistance value.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Space Saving: Small footprint enables high-density PCB designs.
  • Precise Current Measurement: High accuracy resistance allows for accurate current sensing.
  • Reliable Performance: Stable resistance value ensures consistent circuit operation.
  • Automated Assembly: SMT design simplifies and speeds up the manufacturing process.
  • Cost-Effective Solution: Provides a balance of performance and affordability.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Additional Details:

The SM2615FTR107 is constructed using a ceramic substrate with a thick film resistive element. The terminals are typically solder-plated to ensure good solderability. It is supplied on tape and reel packaging for automated placement during PCB assembly. This resistor is designed to withstand a wide range of operating temperatures and humidity levels. The specific power rating, tolerance, and temperature coefficient of resistance (TCR) should be verified in the manufacturer's datasheet. For optimal performance and reliability, it is crucial to follow the manufacturer's recommended soldering procedures and application guidelines. Consult the official datasheet from Stackpole Electronics Inc. for comprehensive specifications.

You May Also Be Interested in

Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess