Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 253MHz Center
Bandwidth 154MHz
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 931528-RBP-253+
Ultra Librarian 3D Model Ultra Librarian RBP-253+ CAD Model

Description

The 931528-RBP-253+ is a surface mount RF filter designed for RF applications.

  • Filter Type: Band Pass
  • Center Frequency: 253MHz
  • Bandwidth: 154MHz
  • Standard Package: 200 pieces
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Package: 8-SMD, no lead
  • Manufacturer: Mini-Circuits
  • Category: Filters - RF Filters
  • Status: Active product

You May Also Be Interested in

Walsin Technology Corporation
RF FILTER BAND PASS 5.55GHZ 0603
Lowest to $0.0637
ECAD model for RFBPF1608060K98Q1C
Mini-Circuits
RF FILTER LOW PASS 770MHZ 12VQFN
Need more? Email Us
ECAD model for XLF-551+
Mini-Circuits
RF FILTER LOW PASS 18GHZ 12VQFN
Lowest to $23.0455
ECAD model for XLF-173+
Walsin Technology Corporation
FILTER LOWPASS CERAMIC 2.4GHZ
Need more? Email Us
ECAD model for RFLPF1005040A1T
Mini-Circuits
RF FILTER LOW PASS 370MHZ 12VQFN
Lowest to $23.3262
ECAD model for XLF-221+
Crystek Corporation
RF FILTER LOW PASS 900MHZ INLINE
Need more? Email Us
ECAD model for CLPFL-0900
Mini-Circuits
RF FILT HIGH PASS 22.65GHZ 6TDFN
Need more? Email Us
ECAD model for XHF2-153+
Mini-Circuits
RF FILTER LOW PASS 172MHZ 8SMD / 172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $26.3812
ECAD model for RLP-158+
Mini-Circuits
RF FILTER BAND PASS 925MHZ SMA
Need more? Email Us
ECAD model for VBFZ-925-S+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention