Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series RNCF
Package Tape & Reel (TR)
Resistance 105 kOhms
Tolerance ±0.1%
Power (Watts) 0.333W, 1/3W
Composition Thin Film
Features Automotive AEC-Q200
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Ratings AEC-Q200
Dimension 0.122" L x 0.094" W (3.10mm x 2.40mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Standard Package 1,000
Win Source Part Number 1051828-RNCF1210BKE105K
Ultra Librarian 3D Model Ultra Librarian RNCF1210BKE105K CAD Model

Description

The RNCF series chip resistor is a surface mount resistor that is ideal for automotive applications.

  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Part Number: RNCF1210BKE105K
  • Resistance: 105 kOhms
  • Power Rating: 0.333W
  • Composition: Thin Film
  • Terminations: 2
  • Package/Case: 1210 (3225 Metric)
  • Supplier Device Package: 1210
  • Rating: AEC-Q200
  • Temperature Range: -55°C to 155°C
  • Dimensions: 0.122" L x 0.094" W (3.10mm x 2.40mm)
  • Alternative Parts: ERJ-14YJ104U, ERJ-14NF1003U, CRCW1210100KFKEA, ERJ-P14J104U, CRCW1210100KFKEAHP, and RC1210FR-07100KL

You May Also Be Interested in

International Resistive
Res Metal Alloy 0.0025 Ohm 1% 5W ±40ppm/C J-Lead SMD Automotive
Need more? Email Us
ECAD model for OARSXPR0025FLF
Stackpole Electronics Inc.
RES 680 OHM 0.5% 1/8W 0805 / 680 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Need more? Email Us
ECAD model for RNCF0805DTC680R
Vishay
RES SMD 4.53 OHM 2W 2512 WIDE / 4.53 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for RCL12254R53FKEG
Panasonic
Res 162K Ohm 1% 1/10W 0402
Need more? Email Us
ECAD model for ERJH2RF1623X
TT Electronics
Res SMD 100K Ohm 0.1% 1/16W 0603
Need more? Email Us
ECAD model for PCF0603R-100KBT1
KOA Speer
RES 150 OHM 1% 1/20W 0201 / 150 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RK73H1HTTC1500F
Vishay
RES SMD 0.03 OHM 1% 2W 2512 / Res Metal Strip 2512 0.03 Ohm 1% 2W ±75ppm/°C Sulfur Resistant Pad SMD Automotive T/R
Lowest to $2.3252
ECAD model for WSL2512R0300FEA18
Vishay
Res Thick Film 1218 0 Ohm Wide Terminal SMD Automotive T/R
Need more? Email Us
ECAD model for CRCW12180000Z0EK
Multicomp
Res General Purpose Thick Film 0603 1.1k Ohm 1% 1/10W ±100ppm/°C Ceramic Paper T/R
Need more? Email Us
ECAD model for MCMR06X1101FTL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention