Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSRN
Package Tape & Reel
Resistance 50 mOhms
Tolerance ±1%
Power (Watts) 2W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 2512 (6432 Metric)
Supplier Device Package 2512
Ratings AEC-Q200
Dimension 0.250" L x 0.124" W (6.35mm x 3.15mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names CSRN20.051%ICT,CSRN20.05FITR,CSRN2-0.05FTR,CSRN2-0.05FDKR,CSRN20.05FIDKR,CSRN2512FK50L0DKR,CSRN20.051%IDKR,CSRN2-0.05FDKR-ND,CSRN 2 0.05 1% I,CSRN2512FK50L0TR,CSRN2-0.05FTR-ND,CSRN20.051%IDKR-ND,CSRN20.05FITR-ND,CSRN2-0.05FCT,CSRN20.05FICT,CSRN20.051%ITR,CSRN20.051%ICT-ND,CSRN20.05FIDKR-ND,CSRN20.051%ITR-ND,CSRN2512FK50L0CT,CSRN20.05FICT-ND,CSRN2-0.05FCT-ND
Standard Package 1,000
Win Source Part Number 962799-CSRN2512FK50L0
Ultra Librarian 3D Model Ultra Librarian CSRN2512FK50L0 CAD Model

Description

This electronic component is a chip resistor - surface mount with the Win Source Part Number 962799-CSRN2512FK50L0.

  • Category: Resistors>Chip Resistor - Surface Mount
  • Series: CSRN
  • Package: Tape & reel
  • Standard Package: 1,000
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Power: 2W
  • Resistance: 50 mOhms
  • Package / Case: 2512 (6432 Metric)
  • Supplier Device Package: 2512
  • Temperature Range - Operating: -55°C ~ 155°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8533.21.0030
  • Manufacturer: Stackpole Electronics Inc
  • Other Names: CSRN20.051%ICT,CSRN20.05FITR,CSRN2-0.05FTR,CSRN2-0.05FDKR,CSRN20.05FIDKR,CSRN2512FK50L0DKR,CSRN20.051%IDKR,CSRN2-0.05FDKR-ND,CSRN 2 0.05 1% I,CSRN2512FK50L0TR,CSRN2-0.05FTR-ND,CSRN20.051%IDKR-ND,CSRN20.05FITR-ND,CSRN2-0.05FCT,CSRN20.05FICT,CSRN20.051%ITR,CSRN20.051%ICT-ND,CSRN20.05FIDKR-ND,CSRN20.051%ITR-ND,CSRN2512FK50L0CT,CSRN20.05FICT-ND,CSRN2-0.05FCT-ND

You May Also Be Interested in

Vishay
RES 0.033 OHM 1% 1/4W 0805
Need more? Email Us
ECAD model for WSL0805R0330FTG18
Panasonic
RES SMD 16K OHM 1% 1/20W 0201
Need more? Email Us
ECAD model for ERJ-1GNF1602C
Yageo
RES SMD 340K OHM 1% 1/4W 1206
Lowest to $0.0184
ECAD model for RC1206FR-07340KL
Yageo
HIGH OHMIC CHIP RESISTORS | RES SMD 470K OHM 5% 1/4W 1206
Lowest to $0.0155
ECAD model for RC1206JR-07470KL
Vishay
RES 787K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C7873FB300
Rohm Semiconductor
RES SMD 2.2 OHM 5% 1/4W 1206
Lowest to $0.0175
ECAD model for MCR18EZHJ2R2
Bourns Inc.
RES SMD 909 OHM 1% 1W 2512
Need more? Email Us
ECAD model for CR2512-FX-9090ELF
Rohm Semiconductor
RES SMD 1 OHM 5% 1/2W 2010
Need more? Email Us
ECAD model for MCR50JZHJ1R0
Vishay
RES 1.33K OHM 1% 1/4W MELF 0204
Lowest to $0.0494
ECAD model for SMM02040C1331FB300

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention