EN
  • EN
  • DE

PBL3762

Part No PBL3762
Manufacturer ST-Ericsson Inc
Catalog HOT - SALES and EOL Components (N - P)
Description Subcriber Line Interface Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ST-Ericsson Inc
Win Source Part Number 268277-PBL3762
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBL3762 CAD Model

Description

The PBL3762 is a stepper motor driver IC from ST-Ericsson, designed for controlling two-phase stepper motors in micro-stepping mode. This integrated circuit provides a complete solution for driving stepper motors, incorporating features like PWM current control, micro-stepping capabilities, and protection mechanisms.

Applications

  • Printers: Precisely controls the movement of print heads and paper feeding mechanisms.
  • Scanners: Used in the precise positioning of scanning elements.
  • Robotics: Enables accurate and controlled movements in robotic arms and platforms.
  • Valve control: Implements precise valve positioning in industrial applications.
  • Textile machinery: Facilitates accurate control of yarn and fabric handling.

Features

  • Bipolar Stepper Motor Driver: Specifically designed to drive bipolar stepper motors.
  • Micro-stepping: Supports micro-stepping operation, allowing for smooth and precise motor control.
  • PWM Current Control: Implements PWM (Pulse Width Modulation) for efficient and accurate current regulation, minimizing power dissipation.
  • Built-in Protection: Includes over-temperature protection, over-current protection, and short-circuit protection to enhance system reliability.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels for easy interfacing with microcontrollers and other digital circuits.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, providing flexibility in power supply design.

Benefits

  • Precise Motor Control: Micro-stepping capability enables highly accurate and smooth motor movements.
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration associated with stepper motor operation.
  • Increased Efficiency: PWM current control optimizes power usage, improving overall system efficiency.
  • Enhanced Reliability: Built-in protection features prevent damage to the IC and motor, increasing system robustness.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying circuit design and reducing board space.

Additional Details

The PBL3762 utilizes a PWM constant current drive technique, which allows for precise control of the motor current, and therefore, the motor torque. The IC typically requires a few external components such as resistors and capacitors for setting the current levels and PWM frequency. The micro-stepping resolution is determined by the control inputs. The PBL3762 is usually available in a multi-lead package suitable for through-hole or surface mount PCB assembly. Detailed electrical characteristics, timing diagrams, and application notes are generally available in the manufacturer's datasheet. This IC helps to make stepper motor control more accessible and reliable for a variety of applications requiring precise motion.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess