EN
  • EN
  • DE

CXA3854M-T6

Part No CXA3854M-T6
Manufacturer Sony
Catalog HOT - SALES and EOL Components (B - C)
Description Clock/calendar IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 246719-CXA3854M-T6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CXA3854M-T6 CAD Model

Description

The CXA3854M-T6 from Sony is a clock/calendar integrated circuit (IC) that is designed for a variety of applications, including consumer electronics, industrial equipment, and automotive systems. It is a highly integrated device that features a real-time clock (RTC), calendar, alarm, and timer functions. The CXA3854M-T6 is also equipped with a variety of features that make it ideal for use in harsh environments, such as a wide operating temperature range and high vibration resistance.

Features:

  • Real-time clock (RTC) with seconds, minutes, hours, day of the week, month, date, year, and century
  • Calendar with automatic leap year compensation
  • Alarm function with two independent alarms
  • Timer function with one-time and repeating timers
  • Wide operating temperature range (-40°C to 85°C)
  • High vibration resistance
  • Low power consumption
  • Surface mount package (SSOP-20)

Applications:

  • Consumer electronics (TVs, VCRs, DVDs, stereos, microwave ovens, etc.)
  • Industrial equipment (CNC machines, robots, factory automation systems, etc.)
  • Automotive systems (car radios, CD players, navigation systems, etc.)
  • Medical equipment (pacemakers, defibrillators, patient monitors, etc.)
  • Security systems (alarm systems, video surveillance systems, access control systems, etc.)

Detailed Description:

The CXA3854M-T6 is a highly integrated clock/calendar IC that features a real-time clock (RTC), calendar, alarm, and timer functions. The RTC is a battery-backed clock that keeps track of the time and date even when the power is off. The calendar can automatically compensate for leap years, and the alarm and timer functions can be used to generate interrupts at specific times.

The CXA3854M-T6 also features a number of other features that make it ideal for use in a variety of applications. For example, it has a wide operating temperature range (-40°C to 85°C) and high vibration resistance. This makes it ideal for use in harsh environments, such as automotive and industrial applications.

The CXA3854M-T6 is also very low power consumption. This makes it ideal for use in battery-powered devices. The IC is also available in a surface mount package (SSOP-20), which makes it easy to assemble into electronic devices.

Conclusion:

The CXA3854M-T6 is a highly integrated clock/calendar IC that is ideal for a variety of applications. It features a real-time clock, calendar, alarm, and timer functions, as well as a wide operating temperature range, high vibration resistance, and low power consumption. The CXA3854M-T6 is available in a surface mount package, which makes it easy to assemble into electronic devices.

In addition to the features listed above, the CXA3854M-T6 also features the following:

  • Programmable output frequency
  • Programmable interrupt mask
  • Programmable alarm modes
  • Programmable timer modes
  • Two-wire serial interface

The CXA3854M-T6 is a powerful and versatile clock/calendar IC that can be used in a wide variety of applications. It is easy to use and features a comprehensive set of features.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intersil
Lowest to $13.2432
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
Broadcom Limited
Lowest to $7.8159

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess