EN
  • EN
  • DE

ISP1509AETTM

Part No ISP1509AETTM
Manufacturer ST-Ericsson Inc
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133943-ISP1509AETTM
Categories Custom Parts
Manufacturer ST-Ericsson Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1509AETTM CAD Model

Description

The ISP1509AETTM is a single-chip USB On-The-Go (OTG) controller with integrated PHY. It is manufactured by ST-Ericsson. This device enables USB OTG functionality in embedded systems, allowing devices to act as both USB hosts and USB devices.

Applications

  • Mobile Phones: Enables USB OTG functionality for connecting peripherals like USB drives or keyboards.
  • Tablets: Allows tablets to connect to USB devices without requiring a PC as an intermediary.
  • Portable Media Players: Facilitates direct connection to USB storage devices.
  • Embedded Systems: Integrated into embedded systems requiring USB host and device capabilities.
  • Automotive Infotainment: Used in car infotainment systems to connect to USB devices.

Features

  • USB OTG Controller: Supports both USB host and USB device modes.
  • Integrated PHY: Includes physical layer circuitry for USB communication.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Compliant with USB Specifications: Adheres to USB 2.0 and OTG specifications.
  • Small Package: Facilitates integration into compact electronic devices.

Benefits

  • Enhanced Connectivity: Enables flexible connection options for embedded systems.
  • Reduced System Cost: Integration reduces the need for external components.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Simplified Design: Integrated PHY simplifies board layout and reduces design complexity.
  • Broad Compatibility: Complies with USB standards, ensuring compatibility with a wide range of devices.

Technical Specifications

The ISP1509AETTM supports USB 2.0 High-Speed OTG. It features integrated transceivers and supports various power-saving modes. The device operates from a 3.3V supply and is available in a QFN package. Key electrical characteristics include low active and standby current consumption.

The ISP1509AETTM is a versatile solution for adding USB OTG functionality to a variety of electronic devices. Its integrated PHY and low power consumption make it well-suited for portable applications.

You May Also Be Interested in

Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess