EN
  • EN
  • DE

LLC101101

Part No LLC101101
Manufacturer SST Sensing Ltd
Catalog Float, Level Sensors
Description SENSOR LEVEL DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Liquid
Output Type Digital
Output Configuration Push-Pull
Current 2.5 mA
Mounting Type Threaded
Material - Housing & Prism Polysulfone (PES)
Operating Temperature -40°C ~ 125°C
Voltage Rating 4.5V ~ 15.4V
Ultra Librarian 3D Model Ultra Librarian LLC101101 CAD Model

Description

NULL

You May Also Be Interested in

Sensata-Cynergy3
SENSOR PRESSURE 0-10MWG 4-20MA / Liquid Level Sensor Analog (Diaphragm) 4mA ~ 20mA Output Cable Mount
Need more? Email Us
Littelfuse Inc.
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Standex-Meder Electronics
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Standex-Meder Electronics
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Littelfuse Inc.
SENSOR LEVEL SWITCH SINGLE FLOAT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess