EN
  • EN
  • DE

SEN-17053

Part No SEN-17053
Manufacturer SparkFun Electronics
Catalog Gas Sensors
Description AMMONIA GAS SENSOR - MQ-137
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr SparkFun Electronics
Package Bulk
Product Status Active
Type Ammonia (NH3)
Output 500mV
Voltage - Supply 4.9V ~ 5.1V
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 846971-SEN-17053
Ultra Librarian 3D Model Ultra Librarian SEN-17053 CAD Model

Description

The Ammonia (NH3) gas sensor is a high-quality electronic component manufactured by SparkFun Electronics.

  • Application: Sensors and Transducers for Gas Detection
  • Voltage Supply: 4.9V to 5.1V
  • Output: 500mV
  • Packaging: Bulk
  • Accuracy/Reliability: High
  • Standard Package: 1 piece
  • Category: Gas Sensors
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 9027.10.2000

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE I2C OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
ScioSense
MOD IAQ I2C CONTINUOUS MODE / Air Quality Sensor I2C
Lowest to $22.1968
Spec Sensors (A Division of Interlink Electronics)
SENSOR SULFUR DIOXIDE CUR OUT
Need more? Email Us
Amphenol
SENSOR NITROGEN DIOXIDE CUR OUT
Need more? Email Us
Amphenol
SENSOR METHANE VOLTAGE OUTPUT
Need more? Email Us
Amphenol
SMD GENERAL PURPOSE CO/ COMBUSTI
Lowest to $7.7133
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess