EN
  • EN
  • DE

AT7456E

Part No AT7456E
Manufacturer Atmel
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017+
Reference case SMD
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 722268-AT7456E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT7456E CAD Model

Description

The AT7456E is a video overlay and on-screen display (OSD) controller IC manufactured by Atmel (now Microchip Technology). It's designed to generate and display text and graphics on a video signal. The 'E' designation usually implies an enhanced version or a specific package type.

Applications

  • FPV (First Person View) systems for drones and RC aircraft
  • Security cameras and surveillance systems
  • Video game consoles and arcade machines
  • Industrial displays
  • Automotive displays

Features

  • On-screen display (OSD) functionality: Allows displaying text and graphics on top of a video signal.
  • Programmable character sets: Supports custom fonts and character designs.
  • Multiple color options: Offers a range of colors for text and graphics.
  • SPI interface: Uses Serial Peripheral Interface (SPI) for communication with a microcontroller.
  • Low power consumption: Designed for efficient power usage in embedded applications.

Benefits

  • Easy integration: Simplifies the process of adding OSD functionality to video systems.
  • Customizable display: Allows for creating unique and informative displays.
  • Versatile applications: Suitable for a wide range of video-related projects.
  • Cost-effective solution: Provides a low-cost option for adding OSD capabilities.
  • Compact size: Integrates easily into space-constrained designs.

Additional Details

The AT7456E typically supports standard video formats. It interfaces with a microcontroller via SPI to receive commands and data for displaying text and graphics. The microcontroller is responsible for formatting the data and sending it to the AT7456E for display. A common application involves displaying telemetry data (e.g., altitude, speed, battery voltage) from a drone on the video feed. The device utilizes an internal character ROM (Read-Only Memory) that stores predefined characters. While the chip allows for some customization of the character sets, the extent is often limited by the on-chip memory. Power requirements are generally low, suitable for battery-powered systems. The AT7456E can work with both NTSC and PAL video signals, often selectable via configuration settings. It is important to consult the device datasheet for detailed timing specifications, power requirements, and configuration options.

You May Also Be Interested in

MikroElektronika
DEV BOARD MOTION
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
MikroElektronika
ACCEL 12 CLICK
Need more? Email Us
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
RF TXRX MODULE CELLULAR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,080 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess