EN
  • EN
  • DE

DEV-14645

Part No DEV-14645
Manufacturer SparkFun Electronics
Catalog Custom Parts (B - D)
Description ReSpeaker 4-Mic Array for Raspberry Pi
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148196-DEV-14645
Categories Custom Parts
Manufacturer SparkFun Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DEV-14645 CAD Model

Description

The DEV-14645 is a product manufactured by SparkFun Electronics; it's the Qwiic Single Relay. This is a Qwiic enabled relay, which can be controlled through I2C. This relay can switch up to 24VDC/120VAC at 3A. The relay defaults to an open state and requires a digital high to close the circuit.

Applications:

  • Remote control of lights or appliances
  • Automation projects using microcontrollers
  • Security systems
  • Robotics projects

Features:

  • Qwiic enabled: Utilizes the Qwiic connect system, so no soldering is required to prototype.
  • Onboard Relay: Can switch up to 24VDC/120VAC at 3A.
  • Digital Control: Easily controlled via I2C communication.
  • Open by Default: The relay defaults to an open state, so no current flows until the circuit is closed.
  • Easy to interface with microcontrollers

Benefits:

  • Simplified Wiring: The Qwiic system makes wiring quick and easy, reducing setup time.
  • Safe Switching: The relay provides electrical isolation, protecting the microcontroller from high voltages.
  • Versatile Control: Can be easily integrated into a wide range of projects.
  • Compact Design: The small form factor allows for integration into space-constrained projects.

The DEV-14645 operates at 3.3V and is designed to be easily integrated with SparkFun's other Qwiic-enabled boards. The board includes a status LED to indicate the state of the relay (open or closed). The Qwiic system simplifies the connection to microcontrollers, requiring only a Qwiic cable. This allows for rapid prototyping and easy modification of projects. The board's design includes protection circuitry to prevent damage from overcurrent or voltage spikes. Example code and libraries are available from SparkFun to simplify the programming of the relay. The Qwiic Single Relay is a useful tool for anyone looking to control electrical devices remotely using a microcontroller.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Hewlett Packard
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Conexant Systems
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess