EN
  • EN
  • DE

S71PL032J40BAW0K

Part No S71PL032J40BAW0K
Manufacturer Spansion
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836425-S71PL032J40BAW0K
Ultra Librarian 3D Model Ultra Librarian S71PL032J40BAW0K CAD Model

Description

The S71PL032J40BAW0K is a 32-Mbit (4 M x 8-bit/2 M x 16-bit) MirrorBit® Flash Memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). These flash memories are designed for high-performance, low-power applications requiring reliable non-volatile storage.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Networking Equipment: Provides storage for boot code and system parameters in routers, switches, and other networking devices.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer devices for firmware storage.
  • Industrial Control Systems: Stores critical data and program code in industrial automation equipment.
  • Automotive Systems: Used for storing calibration data and firmware in automotive electronics.

Features

  • MirrorBit Technology: Offers high endurance and reliability with its unique MirrorBit cell structure.
  • Page Mode Operation: Supports fast page read and write operations for improved performance.
  • Sector Erase: Enables selective erasing of memory blocks, optimizing memory management.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Wide Voltage Range: Operates over a broad voltage range, providing flexibility in system design.

Benefits

  • High Reliability: MirrorBit technology provides exceptional data retention and endurance.
  • Fast Performance: Page mode operation ensures quick read and write times, enhancing system responsiveness.
  • Flexible Memory Management: Sector erase capability allows efficient allocation and management of memory resources.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Versatile Integration: Wide voltage range and flexible interface options simplify integration into various systems.

Additional Details

The S71PL032J40BAW0K typically operates from a 2.7V to 3.6V power supply. It supports various interface options including asynchronous and synchronous burst modes. The device is commonly packaged in a Ball Grid Array (BGA) for high-density mounting. Detailed technical specifications include data retention time, endurance cycles, and operating temperature range, which are provided in the product datasheet.

The robust design, high performance, and reliable operation of the S71PL032J40BAW0K make it well-suited for applications demanding non-volatile storage solutions. Its advanced features and flexible integration options ensure that it can be seamlessly incorporated into a diverse range of electronic systems.

You May Also Be Interested in

Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess