EN
  • EN
  • DE

S71NS256PB0ZJETV0

Part No S71NS256PB0ZJETV0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186472-S71NS256PB0ZJETV0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71NS256PB0ZJETV0 CAD Model

Description

The S71NS256PB0ZJETV0 is a NOR flash memory device manufactured by Spansion (now part of Infineon Technologies). It is a non-volatile memory solution that offers fast read access times, making it well-suited for embedded systems where quick boot-up and application loading are essential. This particular model provides a storage capacity of 256 Mb (Megabits).

Applications:

  • Embedded Systems: Commonly used for storing firmware, boot code, and configuration data in a variety of embedded devices.
  • Networking Equipment: Found in routers, switches, and other network devices for storing operating systems and application software.
  • Automotive Systems: Utilized in automotive ECUs (Engine Control Units) and other electronic modules for storing critical software and data.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in set-top boxes, printers, and other consumer devices for storing firmware and user data.

Features:

  • 256 Mb (Megabit) NOR Flash Memory
  • Fast Read Access: Enables quick boot-up and application loading.
  • Sector Erase: Allows for selective erasure of memory blocks for efficient memory management.
  • Page Program: Enables fast programming of data in page-sized chunks.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Multiple I/O Options: Offers various interface modes for flexible system integration.
  • Advanced Security Features: Provides protection against unauthorized access and data corruption.
  • Reliable Data Retention: Ensures long-term data storage even in harsh environments.

Benefits:

  • Fast System Boot-Up: Quick read speeds minimize boot times, enhancing user experience.
  • High Reliability: Ensures data integrity and longevity, crucial for critical applications.
  • Efficient Memory Management: Sector erase and page program features optimize memory usage and reduce programming time.
  • Low Power Consumption: Reduces overall system power consumption, beneficial for battery-powered devices.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Design Flexibility: Multiple I/O options allow for easy integration into diverse system architectures.

This Spansion NOR flash memory offers a dependable solution for applications requiring fast, non-volatile storage. Its feature set makes it a suitable choice for storing boot code, configuration data, and application code in a broad range of embedded systems. The low power consumption is particularly advantageous for battery-powered applications.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess