EN
  • EN
  • DE

UPD444012AGY-B70X-MJH

Part No UPD444012AGY-B70X-MJH
Manufacturer NEC
Catalog Electronic Wholesale
Description 4M-BIT CMOS STATIC RAM 256K-WORD BY 16-BIT EXTENDED TEMPERATURE OPERATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277799-UPD444012AGY-B70X-MJH
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD444012AGY-B70X-MJH CAD Model

Description

The UPD444012AGY-B70X-MJH is a high-speed 4M x 4 bit Dynamic Random Access Memory (DRAM) manufactured by NEC (now Renesas Electronics). It is designed for applications requiring fast access times and high memory density, such as graphics cards, high-performance computing, and embedded systems.

Applications:

  • Graphics cards
  • High-performance computing
  • Embedded systems
  • Digital signal processing
  • Video processing

Features:

  • Organization: 4M x 4 bits
  • High-speed access time (70ns)
  • Package: SOJ
  • Refresh Mode: Self Refresh
  • Power Supply: 5V

Benefits:

  • Fast data access for demanding applications
  • High memory density in a compact package
  • Low power consumption in self-refresh mode
  • Easy integration into memory systems
  • Reliable data storage

Additional Details:

The UPD444012AGY-B70X-MJH DRAM is designed for applications that require rapid data access and large memory capacity. The 70ns access time ensures quick data retrieval, improving system performance. The SOJ (Small Outline J-Lead) package provides a compact footprint, making it suitable for space-constrained applications. The self-refresh mode reduces power consumption when the memory is not actively being accessed. This DRAM is commonly used in graphics cards to store texture data, frame buffers, and other graphical information. It is also employed in high-performance computing systems as main memory or cache memory. Its 4M x 4 bit organization provides a balance between memory density and data bandwidth. The DRAM is designed to operate with a 5V power supply, simplifying system design. NEC's (now Renesas Electronics) rigorous testing and quality control ensure the reliability and performance of this memory device.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,576 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess