EN
  • EN
  • DE

S71GL032NA0BFW0U0

Part No S71GL032NA0BFW0U0
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186442-S71GL032NA0BFW0U0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71GL032NA0BFW0U0 CAD Model

Description

The S71GL032NA0BFW0U0 is a NOR Flash memory device from Spansion (now Cypress Semiconductor, acquired by Infineon). It's designed for embedded systems where fast, reliable non-volatile storage is critical.

Applications

  • Automotive Electronics: Used in ECU (Engine Control Units), instrument clusters, and infotainment systems for storing critical system code and data.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), industrial PCs, and human-machine interfaces (HMIs) for storing firmware and application data.
  • Networking: Used in routers, switches, and other network devices for storing boot code, operating system images, and configuration files.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and gaming consoles for storing firmware, application code, and user data.
  • Medical Equipment: Utilized in medical imaging systems and patient monitoring devices for storing calibration data and application code.

Features

  • 32 Mbit (4MB) density: Provides ample storage for boot code, configuration data, and application code in embedded systems.
  • NOR Flash Architecture: Offers fast read access times for quick boot-up and efficient code execution.
  • Parallel Interface: Enables high-speed data transfer with a parallel bus architecture.
  • Sector Erase: Allows for efficient memory management by enabling selective erasure of memory blocks.
  • Program/Erase Suspend: Offers the ability to interrupt program or erase operations for improved system responsiveness.
  • Low Power Consumption: Optimized for energy-efficient operation in battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: Accommodates a variety of system power supply requirements.
  • Multiple Temperature Grades: Available in various temperature ranges to suit different operating environments.

Benefits

  • Fast Read Performance: Enables quick system boot-up and responsive operation.
  • High Endurance: Ensures reliable data storage over a long lifespan with frequent program and erase cycles.
  • Efficient Memory Management: Sector erase capability allows for flexible memory allocation and efficient updates.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Robust Data Retention: Guarantees data integrity over an extended period, even in challenging environments.
  • Reduced System Cost: The combination of high performance and integrated features can help lower overall system costs.

This NOR Flash memory is a suitable choice for applications that require non-volatile storage of code and data, offering a balance of performance, reliability, and power efficiency. For precise technical specifications, including operating voltage, timing details, and package options, refer to the device datasheet.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess