EN
  • EN
  • DE

S71GL032A40BFW0F0

Part No S71GL032A40BFW0F0
Manufacturer Spansion
Catalog Flash
Description Stacked Multi-Chip Product (MCP) Flash Memory and RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186429-S71GL032A40BFW0F0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71GL032A40BFW0F0 CAD Model

Description

The S71GL032A40BFW0F0 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies after acquisition). This non-volatile memory solution is engineered for embedded systems that demand dependable, high-speed, and secure storage capabilities. It finds application across various sectors, including automotive, industrial automation, and consumer electronics.

Applications:

  • Automotive Electronics: Storing critical data such as boot code, firmware, and configuration settings within automotive control units (ECUs), including engine management and infotainment systems.
  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices for storing control programs, operating parameters, and configuration data.
  • Consumer Electronics: Implemented in set-top boxes, digital TVs, and other consumer products to store operating system components, application software, and user data.
  • Networking Devices: Storing boot code, firmware images, and configuration settings in routers, switches, and other networking infrastructure equipment.

Features:

  • Storage Capacity: Features a memory capacity of 32 Mbit (4 MB).
  • Operating Voltage: Typically operates at a supply voltage of 3.0V.
  • Interface: Utilizes a parallel NOR Flash interface to ensure fast and efficient memory access.
  • Temperature Range: Designed to operate across a wide temperature range, usually from -40°C to +85°C, making it suitable for harsh environments.
  • Security Features: Includes sector protection mechanisms to safeguard against unauthorized or accidental programming of critical memory regions.
  • Package Options: Available in a variety of package types, including BGA (Ball Grid Array) for space-efficient surface mount assembly.

Benefits:

  • Fast Read Performance: Allows for rapid retrieval of stored data, boosting overall system performance.
  • Low Power Consumption: Contributes to reduced energy usage, ideal for battery-powered applications.
  • High Reliability: Provides robust data retention and endurance, ensuring long-term data integrity.
  • Enhanced Security: Offers increased data security through sector protection features.
  • Compact Footprint: Allows for integration into space-constrained designs due to the availability of compact package options.

Further Details:

The S71GL032A40BFW0F0 NOR Flash memory is selected for its combination of speed, dependability, and low power requirements. The datasheet offers comprehensive information on programming specifications, electrical characteristics, and package dimensions, and erase functions.

Incorporating advanced memory cell technology to guarantee data retention and high endurance, it conforms to environmental regulations such as RoHS, confirming compliance with hazardous substance guidelines.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess