EN
  • EN
  • DE

S34ML01G200TF100

Part No S34ML01G200TF100
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836354-S34ML01G200TF100
Ultra Librarian 3D Model Ultra Librarian S34ML01G200TF100 CAD Model

Description

The S34ML01G200TF100 is a 1 Gbit (128 MB) NAND flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). This non-volatile memory is commonly used for storing data in various electronic devices. NAND flash offers a good balance of density, cost, and performance for sequential access patterns.

Applications:

  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Embedded systems
  • Mobile devices (smartphones, tablets)

Features:

  • 1 Gbit (128 MB) storage capacity
  • NAND flash technology
  • 3.3V power supply voltage
  • Multi-level cell (MLC) architecture
  • Page size: 2048 bytes + 64 bytes spare
  • Block size: 128 KB (64 pages)

Benefits:

  • Provides compact and high-density storage
  • Retains data even without power (non-volatile)
  • Offers reasonable performance for sequential read and write operations
  • Cost-effective storage solution
  • Suitable for embedded applications requiring small size and low power consumption

Additional Details:

The S34ML01G200TF100 employs a multi-level cell (MLC) design, which stores two bits of data per cell, thereby increasing the memory density. In comparison to single-level cell (SLC) NAND flash, MLC NAND flash typically exhibits lower endurance. Error correction code (ECC) is necessary for NAND flash memory to correct errors that arise during data read and write cycles. This particular device incorporates wear-leveling algorithms to ensure that write and erase cycles are distributed uniformly across the memory array, ultimately extending its operational lifespan. For specific details, such as read/write speeds, endurance ratings (program/erase cycles), and operating temperature ranges, please refer to the official product datasheet. Reviewing the datasheet is crucial for understanding the device's performance characteristics and ensuring reliable operation.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1936 $60.6784
45+ $2.6207 $117.9315
69+ $2.5387 $175.1703
95+ $2.4567 $233.3865
122+ $2.3747 $289.7134
163+ $2.1298 $347.1574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,380 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess