EN
  • EN
  • DE
  • IT

S29JL032J70TFI01

Part No S29JL032J70TFI01
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSOP-48
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
RoHS State Request Verification
Win Source Part Number 758577-S29JL032J70TFI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29JL032J70TFI01 CAD Model

Description

The S29JL032J70TFI01 is a 32-Mbit (4MB) flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is a NOR flash memory, offering fast read access times and high endurance, making it suitable for code storage and execution in embedded systems.

Applications:

  • Embedded Systems: Stores boot code, firmware, and configuration data.
  • Automotive Systems: Used in engine control units (ECUs), infotainment systems, and instrument clusters.
  • Industrial Control Systems: Stores program code and data for programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Networking Equipment: Stores boot code and configuration data for routers, switches, and modems.
  • Consumer Electronics: Used in set-top boxes, digital cameras, and printers.

Features:

  • 32 Mbit Density: Provides a storage capacity of 32 Megabits (4MB).
  • 70 ns Access Time: Offers fast read access times for quick code execution.
  • Sector Erase: Supports sector-by-sector erasure for flexible memory management.
  • Page Program: Enables page-by-page programming for efficient data writing.
  • Wide Temperature Range: Operates within an extended temperature range for reliable performance in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Performance: Allows for quick code execution and data retrieval.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Flexible Memory Management: Enables efficient storage and updating of data.
  • Reliable Operation: Designed for robust performance in demanding applications.

The S29JL032J70TFI01 is organized into uniform sectors, allowing for flexible memory allocation and management. The '70' in the part number denotes the access time (70ns). The 'TF' indicates the package type (TSOP - Thin Small Outline Package). The 'I' likely refers to the industrial temperature range, and '01' may indicate specific revisions or features. This flash memory is often used to store bootloaders, operating system kernels, and application code. Its fast read performance and high endurance make it a reliable choice for demanding embedded applications. It is programmed using standard flash memory programming algorithms and tools, and typically interfaces with a microcontroller or processor via a parallel bus.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess