EN
  • EN
  • DE

S29GL512P11FFIS1

Part No S29GL512P11FFIS1
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Spansion
Win Source Part Number 063073-S29GL512P11FFIS1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512P11FFIS1 CAD Model

Description

The S29GL512P11FFIS1 is a 512 Mbit (64 MB) Parallel Flash memory device manufactured by Spansion (now Cypress Semiconductor, then Infineon, now Infineon). It is designed for high-performance, high-density storage solutions in embedded systems.

Applications:

  • Embedded systems requiring non-volatile memory
  • Automotive applications such as navigation systems and infotainment
  • Industrial control systems
  • Networking equipment
  • Consumer electronics like digital cameras and portable media players
  • Boot code storage in microcontrollers and microprocessors

Features:

  • Memory Size: 512 Mbit (64 MB)
  • Organization: x16 or x8 selectable
  • Interface: Parallel
  • Supply Voltage: 3.0V
  • Operating Temperature: -40°C to +85°C (Industrial)
  • Page Mode Operation: Supports fast page read operations
  • Sector Architecture: Uniform 64 KB sectors
  • Erase Suspend/Resume: Allows interruption of erase operations for read/program operations
  • Program Suspend/Resume: Allows interruption of program operations for read/erase operations
  • Security Features: Sector protection and password protection options
  • Package: 64-Ball Fortified BGA

Benefits:

  • High Density: Provides ample storage for code and data in embedded applications.
  • Fast Performance: Enables quick boot-up times and efficient data access.
  • Low Power Consumption: Suitable for battery-powered devices and energy-sensitive applications.
  • Robustness: Designed for reliable operation in harsh environments.
  • Security: Protects sensitive data and code from unauthorized access.
  • Flexibility: Supports various bus widths and operating modes to accommodate different system requirements.

The S29GL512P11FFIS1 is a reliable and versatile flash memory solution that offers high density, fast performance, and robust features. Its uniform sector architecture and suspend/resume capabilities simplify memory management and improve system efficiency. Its wide operating temperature range makes it suitable for use in a variety of industrial and automotive applications. The parallel interface allows for easy integration with a wide range of microcontrollers and microprocessors.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7738 $64.6428
14+ $8.8404 $123.7656
21+ $8.5643 $179.8503
28+ $8.2883 $232.0724
37+ $8.0111 $296.4107
49+ $7.1829 $351.9621
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess