EN
  • EN
  • DE

MAX16814ATP+T

Part No MAX16814ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description Wide Input Voltage Range, High-Efficiency, Fault-Tolerant LED Driver, QFN-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2 MHz
Maximum Operating Temperature 125 °C
Max Power Dissipation 2.122 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 4
Number of Pins 20
Operating Supply Voltage 40 V
Output Voltage 40 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Topology Flyback, SEPIC
Win Source Part Number 1074988-MAX16814ATP+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16814ATP+T CAD Model

Description

Maxim Integrated MAX16814ATP+T High-Efficiency LED Driver

The Maxim Integrated MAX16814ATP+T is a versatile and high-efficiency LED driver IC designed to provide a reliable solution for automotive, display backlighting, and general high-power LED driving applications. Its superior performance and integrated features make it an ideal choice for systems that require precise control and high brightness levels.

Key Features:

  • Integrated Switch: The device includes an integrated high-side n-channel MOSFET switch that can handle up to 40V, making it suitable for driving a string of LEDs in series, ensuring consistent brightness and color uniformity.
  • Wide Input Voltage Range: It operates from a 5.5V to 40V input voltage range, accommodating a wide array of power supplies and fluctuations in the automotive environment.
  • PWM Dimming: It supports high-frequency PWM dimming, which allows for precise control over the brightness of the LEDs, enhancing the user experience and reducing power consumption when full brightness is not required.
  • Thermal Protection: The MAX16814ATP+T is equipped with thermal shutdown protection that safeguards the device and the LEDs from overheating, thereby increasing the lifespan of the overall system.
  • Programmable Switching Frequency: Users can program the switching frequency from 100kHz to 1MHz, enabling optimization of the LED driver for efficiency or to avoid interference with critical system frequencies.

Applications:

The MAX16814ATP+T is suitable for a broad range of applications, including:

  • Automotive Exterior and Interior Lighting
  • Daytime Running Lights
  • LED Backlighting for LCD Displays
  • General Purpose High-Power LED Driving

With its robust design and integrated features, the Maxim Integrated MAX16814ATP+T LED driver is engineered to meet the stringent requirements of automotive and high-power LED applications. Its compact TQFN-20 package makes it an excellent choice for space-constrained applications, while its high efficiency and reliability ensure long-term performance in challenging environments.

Whether you are designing a new automotive lighting system or upgrading an existing LED backlight, the MAX16814ATP+T offers the performance, flexibility, and durability needed to create a top-tier lighting solution.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess