EN
  • EN
  • DE

S29GL128P11TFI01

Part No S29GL128P11TFI01
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1018+
Reference case TSSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711995-S29GL128P11TFI01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL128P11TFI01 CAD Model

Description

The S29GL128P11TFI01 is a 128-Megabit (16 M x 8 or 8 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It's organized as 16 Mbytes of 8 bits or 8 Mbytes of 16 bits. This device is designed for high-performance, low-power applications requiring non-volatile storage.

Applications:

  • Embedded systems
  • Networking equipment
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • BIOS storage
  • Firmware storage

Features:

  • 128-Megabit capacity: Provides ample storage for code and data.
  • 3.0 Volt operation: Low-voltage operation reduces power consumption.
  • Page mode operation: Fast page read operations improve performance.
  • Sector erase: Allows for selective erasure of memory blocks.
  • Program suspend/resume: Enables interruption and resumption of programming operations.
  • Hardware reset: Provides a reliable method for resetting the device.
  • Common flash interface (CFI): Enables easy integration with various microcontrollers and systems.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • High performance: Fast read and write operations for quick access to data.
  • Low power consumption: Extends battery life in portable devices.
  • Flexible memory organization: Configurable for 8-bit or 16-bit data bus.
  • Reliable data storage: Ensures data integrity over a long period of time.

Additional Details:

The S29GL128P11TFI01 utilizes a highly reliable NOR flash memory technology. It supports both asynchronous and synchronous read operations. The device is available in various package options, including surface-mount packages, for easy integration into different applications. Its sector erase capability allows for efficient memory management. It is used to store boot code, operating systems, application code, and data in a wide range of electronic devices. This flash memory has a high endurance, meaning it can withstand a large number of program/erase cycles. It is designed to meet the stringent requirements of automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4047 $62.0235
12+ $10.1779 $122.1348
18+ $9.8602 $177.4836
25+ $9.5415 $238.5375
32+ $9.2238 $295.1616
42+ $8.2698 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess