The S29GL064N90TFI060H is a 64-Mbit (8 M x 8 or 4 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. It is designed for high-performance, low-power applications requiring fast read access times and reliable data storage. This device incorporates a burst mode feature to deliver faster effective access times for code execution and data retrieval.
Applications:
- Embedded systems
- Automotive applications (e.g., infotainment, engine control)
- Networking devices (e.g., routers, switches)
- Industrial control systems
- Consumer electronics (e.g., set-top boxes, gaming consoles)
Features:
- 64 Mbit (8 M x 8/4 M x 16) of Flash memory
- 3.0 V power supply
- Page Mode Operation
- Sector Protection
- Top Boot sector architecture
- x8/x16 data bus
- Asynchronous Read Operation
- Burst Mode Support
- Common Flash Interface (CFI) compliant
- Operating Temperature: -40°C to +85°C
- Package: Tray
Benefits:
- Fast Read Access: Enables quick retrieval of data and code execution, improving system performance.
- Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
- High Reliability: Ensures data integrity and long-term storage stability.
- Sector Protection: Prevents accidental or unauthorized modification of critical code or data.
- Compact Package: Allows for efficient board space utilization.
Technical Specifications:
The S29GL064N90TFI060H operates with a 3.0V power supply. It features a sector protection mechanism that allows individual sectors to be locked or unlocked to prevent accidental program or erase operations. The device supports a Common Flash Interface (CFI), allowing easy integration with various microcontroller and microprocessor systems.