EN
  • EN
  • DE

S29GL064N90TFI040A

Part No S29GL064N90TFI040A
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSOP-48
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 716065-S29GL064N90TFI040A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064N90TFI040A CAD Model

Description

The S29GL064N90TFI040A is a 64 Mb (67,108,864 bits) CMOS 3.0 Volt Flash memory device, organized as 4,194,304 bytes or 2,097,152 words. It is manufactured by Spansion. The device is offered in a 48-ball Fine-Pitch Ball Grid Array (FBGA) package. The S29GL064N offers exceptional performance with a 90 ns read access time.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and data in various embedded systems.
  • Automotive Applications: Utilized in automotive electronic control units (ECUs) for storing firmware and configuration data.
  • Industrial Control Systems: Deployed in industrial automation equipment for storing program code and data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration information.
  • Consumer Electronics: Found in devices such as digital cameras, MP3 players, and set-top boxes for storing firmware and user data.

Features:

  • 64 Mb Density: Provides ample storage capacity for various applications.
  • 3.0 Volt Operation: Operates at a low voltage, reducing power consumption.
  • 90 ns Read Access Time: Enables fast data retrieval for high-performance applications.
  • Sector Architecture: Offers flexible sector-level protection.
  • Top or Bottom Boot Configuration: Provides flexibility in system design.
  • FBGA Package: Compact package for space-constrained applications.

Benefits:

  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Low Power Consumption: Reduces energy consumption and extends battery life.
  • Fast Performance: Enables quick boot times and responsive system behavior.
  • Flexible Design: Offers various configuration options to suit different application needs.
  • Compact Size: Saves space on the circuit board, allowing for smaller device designs.

Additional Details:

The S29GL064N90TFI040A also features advanced security options to protect stored data from unauthorized access. It supports various programming and erase operations, allowing for easy updates and modifications. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications. Its robust design ensures reliable performance in harsh environments. The device is RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Lattice Semiconductor Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Lowest to $1.4553
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess