The S29GL064M90TFIR30 is a 64-Megabit (8 M x 8 or 4 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications, providing a reliable and efficient storage solution for embedded systems. It is part of the Spansion GL family, known for its robust architecture and high endurance.
Applications
- Embedded Systems
- Networking Equipment
- Automotive Systems (e.g., infotainment, engine control)
- Industrial Control Systems
- Wireless Communication Devices
Features
- High-Density Storage: 64 Megabit capacity provides ample storage for code and data.
- 3.0 Volt Operation: Low voltage operation reduces power consumption, making it suitable for battery-powered devices.
- CMOS Technology: Offers low power consumption and high noise immunity.
- Sector Architecture: Uniform sector architecture allows for flexible memory management and efficient use of storage space.
- Page Mode Operation: Supports page mode read operations for faster data access.
- Erase Suspend/Resume: Allows interruption of erase operations for higher system responsiveness.
- Program Suspend/Resume: Enables interruption of program operations, enhancing system flexibility.
- Common Flash Interface (CFI): Provides a standard interface for easy integration with various systems.
- Security Features: Includes security features to protect against unauthorized access and modification.
Benefits
- Increased System Performance: Fast read and write speeds improve overall system responsiveness.
- Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
- Enhanced Reliability: Robust design ensures data integrity and long-term reliability.
- Simplified System Integration: Standard interface and flexible architecture simplify integration into existing systems.
- Cost-Effective Solution: Provides a high-density storage solution at a competitive price point.
- Improved Data Security: Integrated security features protect sensitive data from unauthorized access.
Technical Specifications
The S29GL064M90TFIR30 operates at a voltage of 3.0V. It features a fast page mode read access time. The device is available in various package options to suit different application requirements. It supports a wide operating temperature range, making it suitable for use in harsh environments. The memory array is organized into uniform sectors, allowing for efficient storage management. The device also includes advanced power management features to minimize power consumption during idle periods.