EN
  • EN
  • DE

S29GL064M90TCIR70H

Part No S29GL064M90TCIR70H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186104-S29GL064M90TCIR70H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064M90TCIR70H CAD Model

Description

The S29GL064M90TCIR70H is a 64-Megabit (8 M x 8 or 4 M x 16) CMOS 3.0 Volt Flash memory device manufactured by Spansion. This device is designed for high-performance, low-power applications, providing a reliable and efficient storage solution for embedded systems. It is part of the Spansion GL family, known for its robust architecture and high endurance.

Applications

  • Embedded Systems
  • Networking Equipment
  • Automotive Systems (e.g., infotainment, engine control)
  • Industrial Control Systems
  • Wireless Communication Devices

Features

  • High-Density Storage: 64 Megabit capacity provides ample storage for code and data.
  • 3.0 Volt Operation: Low voltage operation reduces power consumption, making it suitable for battery-powered devices.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Sector Architecture: Uniform sector architecture allows for flexible memory management and efficient use of storage space.
  • Page Mode Operation: Supports page mode read operations for faster data access.
  • Erase Suspend/Resume: Allows interruption of erase operations for higher system responsiveness.
  • Program Suspend/Resume: Enables interruption of program operations, enhancing system flexibility.
  • Common Flash Interface (CFI): Provides a standard interface for easy integration with various systems.
  • Security Features: Includes security features to protect against unauthorized access and modification.

Benefits

  • Increased System Performance: Fast read and write speeds improve overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced Reliability: Robust design ensures data integrity and long-term reliability.
  • Simplified System Integration: Standard interface and flexible architecture simplify integration into existing systems.
  • Cost-Effective Solution: Provides a high-density storage solution at a competitive price point.
  • Improved Data Security: Integrated security features protect sensitive data from unauthorized access.

Technical Specifications

The S29GL064M90TCIR70H operates at a voltage of 3.0V. It features a fast page mode read access time. The device is available in various package options to suit different application requirements. It supports a wide operating temperature range, making it suitable for use in harsh environments. The memory array is organized into uniform sectors, allowing for efficient storage management. The device also includes advanced power management features to minimize power consumption during idle periods.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess