EN
  • EN
  • DE

S29GL064A90TFIR30H

Part No S29GL064A90TFIR30H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186076-S29GL064A90TFIR30H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064A90TFIR30H CAD Model

Description

The S29GL064A90TFIR30H is a 64-Megabit (4 M x 16) simultaneous Read/Write Flash memory device manufactured by Spansion. Designed for high-performance embedded systems, it operates on a 3.0 Volt power supply, providing a balance of speed, power efficiency, and data reliability for demanding applications.

Applications:

  • Embedded systems requiring non-volatile memory
  • Networking equipment (e.g., routers, switches)
  • Wireless communication devices
  • Automotive electronics (e.g., ECUs)
  • Industrial control systems

Features:

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, boosting system performance.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Architecture: Provides flexible memory partitioning for efficient storage.
  • High Performance: Offers fast read access times for quick code execution.
  • Page Mode Operation: Enhances write performance for faster programming.
  • Security Features: Includes sector protection to prevent unauthorized access.
  • CMOS Technology: Ensures low power consumption.

Benefits:

  • Improved System Performance: Simultaneous read/write capability enables faster data processing.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Sector architecture enables efficient allocation of memory space.
  • Enhanced Data Security: Sector protection prevents unauthorized data modification.
  • Simplified System Design: Single-voltage operation simplifies power supply requirements.
  • High Reliability: Designed for robust operation in demanding environments.

Technical Specifications:

The S29GL064A90TFIR30H operates at frequencies up to 90 MHz. Supports sector erase and chip erase operations. Compliant with JEDEC standards for Flash memory devices. Consult the product datasheet for specific timing and power consumption characteristics.

This Flash memory device is well-suited for embedded applications where performance, power efficiency, and data security are critical.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1185 $59.2515
46+ $2.5595 $117.7370
70+ $2.4786 $173.5020
97+ $2.3989 $232.6933
125+ $2.3192 $289.9000
167+ $2.0790 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess