EN
  • EN
  • DE

S29AL032D90TAI030

Part No S29AL032D90TAI030
Manufacturer Spansion
Catalog Flash
Description 32 Megabit CMOS 3.0 Volt-only Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185972-S29AL032D90TAI030
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL032D90TAI030 CAD Model

Description

The S29AL032D90TAI030 is a 32-Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It is optimized for high-performance, low-power applications requiring reliable non-volatile storage, particularly in environments where speed and data integrity are paramount. The simultaneous read/write capability enables greater efficiency in demanding applications.

Applications

  • Networking equipment: Routers, switches, and network interface cards.
  • Embedded systems: Industrial control, data acquisition, and process monitoring.
  • Automotive electronics: Engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Consumer electronics: Digital cameras, portable media players, and handheld gaming consoles.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and implantable devices.

Features

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, maximizing system performance and responsiveness.
  • 3.0 Volt-Only Operation: Simplifies system design and reduces power consumption, making it suitable for battery-powered applications.
  • Sector Erase Architecture: Allows for flexible and efficient memory management with sector erase capabilities.
  • x8/x16 Selectable Data Bus: Provides design flexibility by supporting both 8-bit and 16-bit data bus configurations.
  • Unlock Bypass Program Operation: Speeds up programming operations for faster data storage and updates.
  • Common Flash Interface (CFI): Offers a standardized interface for easy integration with a variety of microcontrollers and system architectures.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices and reducing overall system power demands.

Benefits

  • Improved System Performance: The simultaneous read/write capability results in enhanced responsiveness and efficiency in data-intensive applications.
  • Reduced Power Consumption: The 3.0V operation contributes to lower energy consumption, crucial for extending battery life in portable devices and minimizing heat generation.
  • Design Flexibility: The selectable data bus and sector erase options provide versatility in system design, allowing for optimization based on specific application requirements.
  • Simplified Integration: The standardized CFI interface streamlines integration with a wide range of platforms, reducing development time and complexity.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed, providing a dependable solution for critical data storage.

Additional Details

The S29AL032D90TAI030 incorporates a sector protection mechanism to prevent accidental program or erase operations, thereby enhancing data integrity. It also includes advanced security features to safeguard stored data from unauthorized access. The device is offered in multiple package options to accommodate various board layouts and assembly processes. It is designed to operate over a broad temperature range to ensure reliable performance in diverse environmental conditions. Consult the product datasheet for comprehensive technical specifications, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess