EN
  • EN
  • DE

S29AL016D90BFI02

Part No S29AL016D90BFI02
Manufacturer Spansion
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1051+
Reference case BGA
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 756282-S29AL016D90BFI02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29AL016D90BFI02 CAD Model

Description

The Spansion S29AL016D90BFI02 is a 16-megabit (2 MB) parallel flash memory device. It's designed for storing code and data in a variety of embedded systems, offering non-volatile storage capabilities with fast read access times.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in embedded systems.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Control Systems: Found in industrial control systems for storing program code and data.
  • Consumer Electronics: Used in consumer electronics devices such as set-top boxes and digital cameras for storing firmware and user data.
  • Automotive Electronics: Employed in automotive electronics systems for storing engine control code and other critical data.

Features

  • 16-Megabit (2 MB) Capacity: Provides 16 megabits (2 MB) of non-volatile storage capacity.
  • Parallel Interface: Features a parallel interface for fast data access.
  • Fast Read Access Time: Offers fast read access times for quick code execution and data retrieval.
  • Sector Erase: Supports sector erase for efficient memory management.
  • Program Suspend/Resume: Allows programming operations to be suspended and resumed.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.
  • Wide Voltage Range: Operates over a wide voltage range to accommodate different system requirements.
  • Temperature Range: Available in different temperature ranges to suit various operating environments.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Data Access: Enables fast code execution and data retrieval.
  • Efficient Memory Management: Sector erase allows for efficient memory management.
  • Flexible Programming Options: Program suspend/resume provides flexibility during programming operations.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Wide Compatibility: Operates over a wide voltage range, ensuring compatibility with different systems.
  • Reliable Operation: Designed for reliable operation in demanding environments.

The S29AL016D90BFI02 typically comes in a PSOP (Plastic Small Outline Package) package. Detailed specifications, including operating voltage, temperature range, and pinout diagrams, can be found in the product datasheet provided by Spansion (now Cypress Semiconductor). It is a reliable and widely used flash memory device for a variety of embedded applications.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,454 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess