The S29AL016D70TFI01 is a 16 Mbit (2MB) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It is designed for high-density, high-performance nonvolatile memory applications in embedded systems.
Applications
- Embedded systems
- Industrial control devices
- Automotive electronics
- Networking equipment
- Consumer electronics
Features
- Simultaneous Read/Write Operations: Enables concurrent read and write operations, enhancing system efficiency.
- Single 3.0 Volt Supply: Reduces power consumption and simplifies system design.
- Sector Erase Architecture: Allows for flexible sector-level erasing.
- Page Write Operation: Provides efficient page-level programming.
- Data Polling and Toggle Bit: Offers reliable program/erase completion indication.
- Unlock Bypass Program: Speeds up programming by bypassing the standard unlock sequence.
- Automatic Sleep Mode: Minimizes power usage during idle times.
- Common Flash Interface (CFI): Facilitates easy integration and development.
Benefits
- Improved System Performance: Simultaneous read/write operations accelerate data processing and application execution.
- Lower Power Consumption: Single voltage operation and sleep mode extend battery life in portable devices.
- Simplified Design: Single power supply reduces system complexity and cost.
- Flexible Memory Management: Sector erase architecture supports efficient data and code management.
- Faster Programming Times: Page write and unlock bypass features decrease programming duration.
- Reliable Operation: Data polling and toggle bit ensure accurate status monitoring.
Additional Details
The S29AL016D70TFI01 is designed for industrial temperature ranges, ensuring reliability in harsh environments. The TFI package denotes a specific type of packaging, and the 01 usually indicates a specific speed grade or timing parameter. Refer to the product datasheet for detailed timing specifications, voltage requirements, and temperature ratings.