The S29AL008D70MFI020E is an 8 Mbit (1M x 8 or 512K x 16) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This flash memory device is designed for embedded systems requiring both high performance and low power consumption.
Applications
- Embedded systems needing non-volatile memory
- Wireless communication devices
- Automotive applications (e.g., electronic control units, infotainment systems)
- Industrial control equipment
- Networking devices
Features
- Simultaneous Read/Write operations
- 3.0 Volt-only operation for read, erase, and program
- 8 Mbit density (configurable as 1M x 8 or 512K x 16)
- Advanced sector protection features
- Fast access times
- Low power consumption
- Common Flash Interface (CFI) compliance
Benefits
- Improved system performance due to simultaneous operation capabilities
- Extended battery life in portable applications because of low power usage
- Enhanced data integrity and protection via sector protection
- Simplified system integration and software development through CFI
- Reliable data storage for critical embedded applications
Additional Details
The S29AL008D70MFI020E is designed to operate with a single 3.0V power supply across all operations: reading, erasing, and programming. Its simultaneous Read/Write architecture allows for real-time data updates without interrupting read operations, boosting system performance. The device integrates sector protection to prevent accidental or unauthorized modification of crucial data. This feature is essential for embedded systems that demand high reliability and data integrity. Its fast access times contribute to quick data retrieval, and its low power consumption makes it an excellent choice for battery-powered or energy-sensitive applications. Compliance with the Common Flash Interface (CFI) standard ensures that the device can be easily integrated into existing systems, reducing development time and costs. The memory device delivers reliable and efficient non-volatile storage for a wide range of embedded applications. It's particularly well-suited for environments requiring both high performance and low power consumption.