EN
  • EN
  • DE

S29AL004D70BFI020

Part No S29AL004D70BFI020
Manufacturer Spansion
Catalog Flash
Description 4 Megabit (512 Kx 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185864-S29AL004D70BFI020
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL004D70BFI020 CAD Model

Description

The S29AL004D70BFI020 is a 4 Mbit (512 K x 8 bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory manufactured by Spansion. This device is designed for high-performance, low-power applications requiring fast and reliable non-volatile storage.

Applications

  • Embedded systems
  • Wireless communication devices
  • Handheld devices
  • Automotive applications (instrument clusters, infotainment systems)
  • Industrial control systems

Features

  • Single 3.0 Volt Read and Write Operations: Simplifies system design and reduces power consumption.
  • Simultaneous Read/Write Operation: Allows for concurrent read and write operations, improving system performance.
  • Page Mode Operation: Enables fast page programming and erasing.
  • Sector Erase Architecture: Provides flexible memory management.
  • Top or Bottom Boot Block Configurations Available: Offers flexibility in system design.
  • Data# Polling and Toggle Bit support: Simplifies end-of-write detection.
  • Low Power Consumption: Extends battery life in portable applications.
  • Industry-Standard Packaging: Available in various packages for easy integration.
  • 70 ns Access Time High-speed data retrieval for demanding applications

Benefits

  • Increased System Performance: Simultaneous Read/Write operation and fast access times improve overall system responsiveness.
  • Reduced Power Consumption: 3.0 Volt operation and low power modes extend battery life.
  • Simplified System Design: Single voltage operation reduces the need for complex power management circuitry.
  • Flexible Memory Management: Sector Erase architecture allows for efficient memory utilization.
  • High Reliability: Designed for demanding applications requiring long-term data retention.

Technical Specifications

The S29AL004D70BFI020 operates at 3.0 volts and features a 70 ns access time. It is available in various package options. The device supports sector erase and page mode programming. Data retention is guaranteed for a minimum of 20 years.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9021 $59.0210
24+ $4.8429 $116.2296
37+ $4.6916 $173.5892
51+ $4.5403 $231.5553
66+ $4.3890 $289.6740
89+ $3.9351 $350.2239
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess