EN
  • EN
  • DE

S25FL129POXNFI003

Part No S25FL129POXNFI003
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185844-S25FL129POXNFI003
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL129POXNFI003 CAD Model

Description

The S25FL129POXNFI003 is a 128 Mbit (16 Mbyte) SPI Flash memory device designed and manufactured by Spansion, now part of Infineon Technologies. It is a non-volatile memory solution that provides reliable and high-performance storage for embedded systems.

Applications:

  • Embedded Systems: Used extensively in embedded systems to store firmware, configuration settings, and application code.
  • Networking Devices: Employed in routers, switches, and modems for storing boot code, operating systems, and network configurations.
  • Industrial Automation: Utilized in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control equipment.
  • Consumer Electronics: Found in devices like digital cameras, set-top boxes, and gaming consoles for storing firmware and media data.
  • Automotive Applications: Used in automotive infotainment systems, instrument clusters, and engine control units (ECUs) for storing software and calibration data.

Features:

  • Capacity: 128 Mbit (16 Mbyte) storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers and processors.
  • Voltage: Operates on a single power supply voltage (typically 3V or 1.8V).
  • Performance: High read/write speeds for quick data access and storage.
  • Security: Supports password protection and block locking to safeguard stored data.
  • Advanced Security Features: Offers features such as configurable OTP (One-Time Programmable) regions.
  • Endurance: Designed for high endurance with a large number of program/erase cycles.

Benefits:

  • Reliable Data Storage: Provides secure and dependable storage for critical data.
  • Fast Data Transfer: Enables rapid data access and transfer, enhancing system performance.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Data Protection: Safeguards data against unauthorized access and modification.

Additional Details:

The S25FL129POXNFI003 supports standard, Dual, and Quad SPI modes for flexible communication with host controllers. It includes features like sector protection and block locking to prevent accidental or malicious data corruption. The device is available in various package options, including SOIC, WSON, and BGA, to meet different application requirements. The operating temperature range typically covers industrial temperature grades.

You May Also Be Interested in

Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess