EN
  • EN
  • DE

S25FL016AOLNFI001

Part No S25FL016AOLNFI001
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185806-S25FL016AOLNFI001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL016AOLNFI001 CAD Model

Description

The S25FL016AOLNFI001 is a 16 Mbit (2 MB) SPI Flash memory manufactured by Spansion (now Cypress Semiconductor, later Infineon). It's part of the S25FL family, which offers reliable and efficient non-volatile storage for embedded systems. The 'N' in the part number likely indicates a specific feature, such as a different temperature grade or packaging option, compared to other S25FL016AO variants. The '001' suffix likely indicates a specific configuration, revision or packaging option for this particular part number.

Applications

  • Embedded Systems: Used to store firmware, configuration data, and boot code.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles.
  • Industrial Control: Employed in industrial automation equipment.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Medical Devices: Integrated into medical instruments and equipment.

Features

  • Density: 16 Mbit (2 MB) storage capacity.
  • Interface: SPI (Serial Peripheral Interface) for communication with microcontrollers.
  • Supply Voltage: Operates on a single voltage supply (typically 2.7V to 3.6V).
  • Sector Architecture: Uniform 4 KB sectors and 64 KB blocks for flexible memory management.
  • Page Programming: Supports page programming for faster write operations.
  • Write Protection: Includes software and hardware write protection features.
  • Endurance: High endurance, up to 100,000 program/erase cycles per sector.
  • Temperature Range: Available in various temperature grades, including extended ranges.
  • RoHS Compliant: Complies with RoHS directives.

Benefits

  • Reliable Storage: Offers reliable non-volatile storage.
  • Efficient Performance: SPI interface enables high-speed read and write operations.
  • Flexible Memory Use: Uniform sector architecture simplifies memory allocation.
  • Cost-Effective: Provides a cost-effective storage solution.
  • Wide Voltage Range: Suitable for a variety of applications.
  • Data Protection: Protects data from accidental modification.

The S25FL016AOLNFI001 is typically available in industry-standard packages like SOIC and WSON. Its combination of storage capacity, performance, and reliability makes it a suitable choice for many embedded applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess